SENSOR CORD, 4P, M8 PLUG-FREE END, 2M; Connector Type A:90° M8 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:RKMWV Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 11X8767 |
| Product Name | Sensor Cord, 4P, M8 Plug-Free End, 2M; Connector Type A Lumberg Automation |
| Cable Length | 6.56 ft (20 dm) |