Lumberg Automation - A Belden Brand Sensor Cord, 4P 7/8 Plug-Free End, 6.6 ; Connector Type A Lumberg Automation RK40-839/2M

Description
SENSOR CORD, 4P 7/8" PLUG-FREE END, 6.6 ; Connector Type A:Mini 7/8" Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P 7/8" PLUG-FREE END, 6.6 ; Connector Type A:Mini 7/8" Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P 7/8 Plug-Free End, 6.6 ; Connector Type A Lumberg Automation - 47AC3101 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P 7/8 Plug-Free End, 6.6 ; Connector Type A Lumberg Automation
47AC3101
Sensor Cord, 4P 7/8 Plug-Free End, 6.6 ; Connector Type A Lumberg Automation 47AC3101
SENSOR CORD, 4P 7/8" PLUG-FREE END, 6.6 ; Connector Type A:Mini 7/8" Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 4P 7/8" PLUG-FREE END, 6.6 ; Connector Type A:Mini 7/8" Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 47AC3101
Product Name Sensor Cord, 4P 7/8 Plug-Free End, 6.6 ; Connector Type A Lumberg Automation
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details