Cable Assembly 16.40' (5.00m)
SENSOR CORD, 7/8" PLUG-FREE END, 16.4 ; Connector Type A:Mini 7/8" Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
CBL CIRC 5POS FEM TO WIRE 16.4'
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1794-1155-ND | 11X8441 | RK 50-877/5M |
| Product Name | Circular Cable Assemblies | Sensor Cord, 7/8 Plug-Free End, 16.4 ; Connector Type A Lumberg Automation | Cable Assemblies - Circular Cable Assemblies |
| Cable Shielding | No Shielding | No Shielding; Unshielded |