Lumberg Automation - A Belden Brand Circular Connector, M12, 4Way, 2M, Orang; Connector To Connector Lumberg Automation RKT 4-07/2 M

Description
CIRCULAR CONNECTOR, M12, 4WAY, 2M, ORANG; Connector to Connector:M12 Receptacle to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:RKT Series; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Sensor; RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, M12, 4WAY, 2M, ORANG; Connector to Connector:M12 Receptacle to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:RKT Series; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Sensor; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, M12, 4Way, 2M, Orang; Connector To Connector Lumberg Automation - 39T1559 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, M12, 4Way, 2M, Orang; Connector To Connector Lumberg Automation
39T1559
Circular Connector, M12, 4Way, 2M, Orang; Connector To Connector Lumberg Automation 39T1559
CIRCULAR CONNECTOR, M12, 4WAY, 2M, ORANG; Connector to Connector:M12 Receptacle to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:RKT Series; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Sensor; RoHS Compliant: Yes

CIRCULAR CONNECTOR, M12, 4WAY, 2M, ORANG; Connector to Connector:M12 Receptacle to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:RKT Series; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Sensor; RoHS Compliant: Yes

Supplier's Site
Sensor Cord, 4P, M12 Plug-Free End, 2M; Cable Length Metric Lumberg Automation - 11X8826 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M12 Plug-Free End, 2M; Cable Length Metric Lumberg Automation
11X8826
Sensor Cord, 4P, M12 Plug-Free End, 2M; Cable Length Metric Lumberg Automation 11X8826
SENSOR CORD, 4P, M12 PLUG-FREE END, 2M; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:RKT Series; Connector Type A:M12 Sensor Straight 4 Position Plug; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 4P, M12 PLUG-FREE END, 2M; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:RKT Series; Connector Type A:M12 Sensor Straight 4 Position Plug; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 39T1559 11X8826
Product Name Circular Connector, M12, 4Way, 2M, Orang; Connector To Connector Lumberg Automation Sensor Cord, 4P, M12 Plug-Free End, 2M; Cable Length Metric Lumberg Automation
Cable Length 6.56 ft (20 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Medical Cable Assemblies -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details