Lumberg Automation - A Belden Brand Circular Cable Assemblies 934980502

Description
CIRC CBL 5POS PLUG TO WIRE 0.66'
Request a Quote Datasheet
Description
CIRC CBL 5POS PLUG TO WIRE 0.66'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 135-934980502-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
135-934980502-ND
Circular Cable Assemblies 135-934980502-ND
CIRC CBL 5POS PLUG TO WIRE 0.66'

CIRC CBL 5POS PLUG TO WIRE 0.66'

Buy Now Datasheet
Rkp6S 5L-033/0,2 M Lumberg Automation - 17AJ0393 - Newark, An Avnet Company
Chicago, IL, United States
Rkp6S 5L-033/0,2 M Lumberg Automation
17AJ0393
Rkp6S 5L-033/0,2 M Lumberg Automation 17AJ0393
RKP6S 5L-033/0,2 M

RKP6S 5L-033/0,2 M

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 135-934980502-ND 17AJ0393
Product Name Circular Cable Assemblies Rkp6S 5L-033/0,2 M Lumberg Automation
Cable Length 0.6600 ft (2.01 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details