Lumberg Automation - A Belden Brand Sensor Cord, 3P, Rcpt-Free End, 20Ft; Connector Type A Lumberg Automation RK 30-738/20F

Description
SENSOR CORD, 3P, RCPT-FREE END, 20FT; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; Product Range:RK Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 3P, RCPT-FREE END, 20FT; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; Product Range:RK Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 3P, Rcpt-Free End, 20Ft; Connector Type A Lumberg Automation - 11X8357 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P, Rcpt-Free End, 20Ft; Connector Type A Lumberg Automation
11X8357
Sensor Cord, 3P, Rcpt-Free End, 20Ft; Connector Type A Lumberg Automation 11X8357
SENSOR CORD, 3P, RCPT-FREE END, 20FT; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; Product Range:RK Series RoHS Compliant: Yes

SENSOR CORD, 3P, RCPT-FREE END, 20FT; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; Product Range:RK Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 11X8357
Product Name Sensor Cord, 3P, Rcpt-Free End, 20Ft; Connector Type A Lumberg Automation
Cable Length 20.01 ft (61 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details