Lumberg Automation - A Belden Brand Sensor Cord, 4P, M12 Rcpt-Free End, 15M; Connector Type A Lumberg Automation RKT 4T-723/15 M

Description
SENSOR CORD, 4P, M12 RCPT-FREE END, 15M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Product Range:RKT Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P, M12 RCPT-FREE END, 15M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Product Range:RKT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P, M12 Rcpt-Free End, 15M; Connector Type A Lumberg Automation - 80Y6145 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M12 Rcpt-Free End, 15M; Connector Type A Lumberg Automation
80Y6145
Sensor Cord, 4P, M12 Rcpt-Free End, 15M; Connector Type A Lumberg Automation 80Y6145
SENSOR CORD, 4P, M12 RCPT-FREE END, 15M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Product Range:RKT Series RoHS Compliant: Yes

SENSOR CORD, 4P, M12 RCPT-FREE END, 15M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Product Range:RKT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 80Y6145
Product Name Sensor Cord, 4P, M12 Rcpt-Free End, 15M; Connector Type A Lumberg Automation
Cable Length 49.21 ft (150 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details