Lumberg Automation - A Belden Brand Cable assy, M8; Female Straight/Cut-end, 4 pole (2 meter length) RKMV 4-225/2M

Description
Cable assy, M8; Female Straight/Cut-end, 4 pole (2 meter length)
Datasheet
Description
Cable assy, M8; Female Straight/Cut-end, 4 pole (2 meter length)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Cable assy, M8; Female Straight/Cut-end, 4 pole (2 meter length)
70050987
Cable assy, M8; Female Straight/Cut-end, 4 pole (2 meter length) 70050987
Cable assy, M8; Female Straight/Cut-end, 4 pole (2 meter length)

Cable assy, M8; Female Straight/Cut-end, 4 pole (2 meter length)

Supplier's Site
Single Ended Sensor Cordset, M8 4 Position Female, 2M; Connector Type A Lumberg Automation - 05X9035 - Newark, An Avnet Company
Chicago, IL, United States
Single Ended Sensor Cordset, M8 4 Position Female, 2M; Connector Type A Lumberg Automation
05X9035
Single Ended Sensor Cordset, M8 4 Position Female, 2M; Connector Type A Lumberg Automation 05X9035
SINGLE ENDED SENSOR CORDSET, M8 4 POSITION FEMALE, 2M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:- RoHS Compliant: Yes

SINGLE ENDED SENSOR CORDSET, M8 4 POSITION FEMALE, 2M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 70050987 05X9035
Product Name Cable assy, M8; Female Straight/Cut-end, 4 pole (2 meter length) Single Ended Sensor Cordset, M8 4 Position Female, 2M; Connector Type A Lumberg Automation
Cable Length 6.56 ft (20 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NAM0-40-U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details