Lumberg Automation - A Belden Brand Circular Cable Assemblies RK 40-839/5M

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1794-1132-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1794-1132-ND
Circular Cable Assemblies 1794-1132-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - RK 40-839/5M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
RK 40-839/5M
Cable Assemblies - Circular Cable Assemblies RK 40-839/5M
CBL CIRC 4POS FEM TO WIRE 16.4'

CBL CIRC 4POS FEM TO WIRE 16.4'

Supplier's Site
Sensor Cord, 7/8 Plug-Free End, 16.4 ; Connector Type A Lumberg Automation - 11X8393 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 7/8 Plug-Free End, 16.4 ; Connector Type A Lumberg Automation
11X8393
Sensor Cord, 7/8 Plug-Free End, 16.4 ; Connector Type A Lumberg Automation 11X8393
SENSOR CORD, 7/8" PLUG-FREE END, 16.4 ; Connector Type A:Mini 7/8" Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 7/8" PLUG-FREE END, 16.4 ; Connector Type A:Mini 7/8" Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1794-1132-ND RK 40-839/5M 11X8393
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 7/8 Plug-Free End, 16.4 ; Connector Type A Lumberg Automation
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Twisted Pair Cable - 059641-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Green PVC Single Wire - 55011600 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details