The Sensor Connector, Receptacle, M12 (part number 05X9366) is designed in accordance with IEC 61076-2-101 standards. It features a 5-pole configuration and is suitable for back mounting applications. The connector is constructed with a brass, nickel-plated housing and utilizes a PUR insert for the female side, while the male side employs nylon for 3-, 4-, and 5-pole configurations and PUR for the 8-pole variant. This connector has an IP67/NEMA 6P degree of protection, making it suitable for harsh environments. It operates within a temperature range of -25°C to +90°C. The current rating is 4 A for the 3-5 pole configurations and 1.5 A for the 8-pole configuration, with a voltage rating of 250 V for the 3-5 poles and 30 V/36 V DC for the 8-pole. The product is RoHS compliant, ensuring it meets environmental standards.
Micro (M12) Receptacle, 5-pole, Female for back mounting, 24 and 22 AWG, panel mount thread PG9, IP 68 and NEMA 6P rated.
SENSOR CONNECTOR, RECEPTACLE, M12; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:0.5m; Cable Length - Imperial:1.64ft; Product Range:RKF Series RoHS Compliant: Yes
| Lumberg Automation - A Belden Brand | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | RKF 5-S3103/0.5M | 05X9366 |
| Product Name | Sensor Connector, Receptacle, M12; Connector Type A Lumberg Automation | |
| Connector Type | M12 | M12 Receptacle |