Lumberg Automation - A Belden Brand Single Ended Sensor Cordset, M12 3 Position Female, 5M; Connector Type A Lumberg Automation RKT 4-3-632/5M

Description
SINGLE ENDED SENSOR CORDSET, M12 3 POSITION FEMALE, 5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:RKT Series RoHS Compliant: Yes
Datasheet
Description
SINGLE ENDED SENSOR CORDSET, M12 3 POSITION FEMALE, 5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:RKT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Ended Sensor Cordset, M12 3 Position Female, 5M; Connector Type A Lumberg Automation - 05X9047 - Newark, An Avnet Company
Chicago, IL, United States
Single Ended Sensor Cordset, M12 3 Position Female, 5M; Connector Type A Lumberg Automation
05X9047
Single Ended Sensor Cordset, M12 3 Position Female, 5M; Connector Type A Lumberg Automation 05X9047
SINGLE ENDED SENSOR CORDSET, M12 3 POSITION FEMALE, 5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:RKT Series RoHS Compliant: Yes

SINGLE ENDED SENSOR CORDSET, M12 3 POSITION FEMALE, 5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:RKT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05X9047
Product Name Single Ended Sensor Cordset, M12 3 Position Female, 5M; Connector Type A Lumberg Automation
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, DeviceNet Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 49.21 ft (150 dm)
Connector Type M12 female connector, 5-pole, A-coded
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NT40 - kTB Solutions
Specs
Application RF
Connector Type 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details