Lumberg Automation - A Belden Brand Lead,pvc, M12 Skt-Free End, 3P, 2M; Connector To Connector Lumberg Automation RKT 4-3-06/2 M

Description
LEAD,PVC, M12 SKT-FREE END, 3P, 2M; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:RKT Series; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Sensor; RoHS Compliant: Yes
Datasheet
Description
LEAD,PVC, M12 SKT-FREE END, 3P, 2M; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:RKT Series; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Sensor; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead,pvc, M12 Skt-Free End, 3P, 2M; Connector To Connector Lumberg Automation - 47T2382 - Newark, An Avnet Company
Chicago, IL, United States
Lead,pvc, M12 Skt-Free End, 3P, 2M; Connector To Connector Lumberg Automation
47T2382
Lead,pvc, M12 Skt-Free End, 3P, 2M; Connector To Connector Lumberg Automation 47T2382
LEAD,PVC, M12 SKT-FREE END, 3P, 2M; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:RKT Series; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Sensor; RoHS Compliant: Yes

LEAD,PVC, M12 SKT-FREE END, 3P, 2M; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:RKT Series; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Sensor; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 47T2382
Product Name Lead,pvc, M12 Skt-Free End, 3P, 2M; Connector To Connector Lumberg Automation
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details