Lumberg Automation - A Belden Brand Circular Cable Assemblies RK 50-877/2M

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1794-1152-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1794-1152-ND
Circular Cable Assemblies 1794-1152-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Sensor Cord, 5P 7/8 Plug-Free End, 6.6 ; Connector Type A Lumberg Automation - 11X8440 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P 7/8 Plug-Free End, 6.6 ; Connector Type A Lumberg Automation
11X8440
Sensor Cord, 5P 7/8 Plug-Free End, 6.6 ; Connector Type A Lumberg Automation 11X8440
SENSOR CORD, 5P 7/8" PLUG-FREE END, 6.6 ; Connector Type A:Mini 7/8" Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 5P 7/8" PLUG-FREE END, 6.6 ; Connector Type A:Mini 7/8" Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - RK 50-877/2M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
RK 50-877/2M
Cable Assemblies - Circular Cable Assemblies RK 50-877/2M
CBL CIRC 5POS FEM TO WIRE 6.56'

CBL CIRC 5POS FEM TO WIRE 6.56'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1794-1152-ND 11X8440 RK 50-877/2M
Product Name Circular Cable Assemblies Sensor Cord, 5P 7/8 Plug-Free End, 6.6 ; Connector Type A Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To Male Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Cable Assembly - 493-06151919-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers