Lumberg Automation - A Belden Brand Datasheets for Ethernet Cables

Ethernet cables are designed to support Ethernet, a standard protocol for the connection of computers in a local area network (LAN). They use twisted pair cables and modular connectors, and are designed to run at 10 Mbps, 100 Mbps, or 1 Gbps.
Ethernet Cables: Learn more

Product Name Notes
EtherMATE® Industrial Ethernet Double-Ended Cordset, RJ45 to RJ45 (Male) Straight, 4-Pair, PVC, Unshielded High-Flex (Stranded Conductors) with Teal Jacket.
EtherMATE® Industrial Ethernet Double-Ended Cordset, RJ45 to RJ45 (Male) Straight, 4-Pair, PVC, Unshielded Moderate-Flex (Solid Conductors) with Teal Jacket.
EtherNet/IP Double-Ended Cordset, Female 4-Pin, D-Coded Micro (M12); Receptacle; Shielded to RJ45; Straight; Shielded, 2-Pair; PVC; Hi-Flex; Shielded; Teal Jacket.
EtherNet/IP Double-Ended Cordset, Male 4-Pin D-Coded Micro (M12); Straight; Shielded to Male 4-Pin D-Coded Micro (M12); Straight; Shielded, PVC, Hi-Flex; Shielded; Teal Jacket.
EtherNet/IP Double-Ended Cordset, Male 4-Pin D-Coded Micro (M12); Straight; Shielded to Male RJ45; Straight; Shielded, 2-Pair; PVC, Hi-Flex; Shielded; Teal Jacket.
EtherNet/IP Double-Ended Cordset, Male RJ45; Straight; Shielded to Male RJ45; Straight; Shielded, 4-Pair; PVC, Hi-Flex; Shielded; Teal Jacket.