Lumberg Automation - A Belden Brand Sensor Cord, 5P, M8 Rcpt-Free End, 5M; Connector Type A Lumberg Automation RKM 5-671/5 M

Description
SENSOR CORD, 5P, M8 RCPT-FREE END, 5M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 5P, M8 RCPT-FREE END, 5M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 5P, M8 Rcpt-Free End, 5M; Connector Type A Lumberg Automation - 80Y6135 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P, M8 Rcpt-Free End, 5M; Connector Type A Lumberg Automation
80Y6135
Sensor Cord, 5P, M8 Rcpt-Free End, 5M; Connector Type A Lumberg Automation 80Y6135
SENSOR CORD, 5P, M8 RCPT-FREE END, 5M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 5P, M8 RCPT-FREE END, 5M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 80Y6135
Product Name Sensor Cord, 5P, M8 Rcpt-Free End, 5M; Connector Type A Lumberg Automation
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details