Lumberg Automation - A Belden Brand Lead,pvc, M8 Skt-Free End, 4P, 2M; Connector To Connector Lumberg Automation RKMV 4-07/2 M

Description
LEAD,PVC, M8 SKT-FREE END, 4P, 2M; Connector to Connector:M8 Straight Receptacle to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Sensor; Connector RoHS Compliant: Yes
Description
LEAD,PVC, M8 SKT-FREE END, 4P, 2M; Connector to Connector:M8 Straight Receptacle to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Sensor; Connector RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lead,pvc, M8 Skt-Free End, 4P, 2M; Connector To Connector Lumberg Automation - 47T2372 - Newark, An Avnet Company
Chicago, IL, United States
Lead,pvc, M8 Skt-Free End, 4P, 2M; Connector To Connector Lumberg Automation
47T2372
Lead,pvc, M8 Skt-Free End, 4P, 2M; Connector To Connector Lumberg Automation 47T2372
LEAD,PVC, M8 SKT-FREE END, 4P, 2M; Connector to Connector:M8 Straight Receptacle to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Sensor; Connector RoHS Compliant: Yes

LEAD,PVC, M8 SKT-FREE END, 4P, 2M; Connector to Connector:M8 Straight Receptacle to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Sensor; Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 47T2372
Product Name Lead,pvc, M8 Skt-Free End, 4P, 2M; Connector To Connector Lumberg Automation
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details