Connector Type A:-; Connector Type B:-; No. of Positions:-; Cable Length - Metric:15m; Cable Length - Imperial:590.55"; Product Range:-; Connector Type A:M12 Socket RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 85X3738 |
| Product Name | Connector Type A Lumberg Automation |
| Cable Length | 49.21 ft (150 dm) |