Lumberg Automation - A Belden Brand Sensor Cord, 4P, M8 Rcpt-Free End, 10M; Connector Type A Lumberg Automation RKMV 4-594/10 M

Description
SENSOR CORD, 4P, M8 RCPT-FREE END, 10M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P, M8 RCPT-FREE END, 10M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P, M8 Rcpt-Free End, 10M; Connector Type A Lumberg Automation - 54Y0543 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M8 Rcpt-Free End, 10M; Connector Type A Lumberg Automation
54Y0543
Sensor Cord, 4P, M8 Rcpt-Free End, 10M; Connector Type A Lumberg Automation 54Y0543
SENSOR CORD, 4P, M8 RCPT-FREE END, 10M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 4P, M8 RCPT-FREE END, 10M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54Y0543
Product Name Sensor Cord, 4P, M8 Rcpt-Free End, 10M; Connector Type A Lumberg Automation
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W01-500 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details