Lumberg Automation - A Belden Brand Sensor Cord, 5P 7/8 Plug-Free End, 9.8 ; Connector Type A Lumberg Automation RK50-877/3M

Description
SENSOR CORD, 5P 7/8" PLUG-FREE END, 9.8 ; Connector Type A:Mini 7/8" Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
Description
SENSOR CORD, 5P 7/8" PLUG-FREE END, 9.8 ; Connector Type A:Mini 7/8" Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 5P 7/8 Plug-Free End, 9.8 ; Connector Type A Lumberg Automation - 47AC3104 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P 7/8 Plug-Free End, 9.8 ; Connector Type A Lumberg Automation
47AC3104
Sensor Cord, 5P 7/8 Plug-Free End, 9.8 ; Connector Type A Lumberg Automation 47AC3104
SENSOR CORD, 5P 7/8" PLUG-FREE END, 9.8 ; Connector Type A:Mini 7/8" Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 5P 7/8" PLUG-FREE END, 9.8 ; Connector Type A:Mini 7/8" Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 47AC3104
Product Name Sensor Cord, 5P 7/8 Plug-Free End, 9.8 ; Connector Type A Lumberg Automation
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details