Lumberg Automation - A Belden Brand Sensor Connector, Receptacle, M8; Connector Type A Lumberg Automation RKMF 4/0.5M

Description
Pico (M8) Receptacle, Female, 4-Pole for front mounting, 24 AWG wires, panel mount thread M8 x 0.5, IP 67 and NEMA 6P rated.
Datasheet
Description
Pico (M8) Receptacle, Female, 4-Pole for front mounting, 24 AWG wires, panel mount thread M8 x 0.5, IP 67 and NEMA 6P rated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RKMF 4/0.5M - Lumberg Automation - A Belden Brand
Chambersburg, PA, USA
RKMF 4/0.5M
RKMF 4/0.5M
Pico (M8) Receptacle, Female, 4-Pole for front mounting, 24 AWG wires, panel mount thread M8 x 0.5, IP 67 and NEMA 6P rated.

Pico (M8) Receptacle, Female, 4-Pole for front mounting, 24 AWG wires, panel mount thread M8 x 0.5, IP 67 and NEMA 6P rated.

Datasheet
Sensor Connector, Receptacle, M8; Connector Type A Lumberg Automation - 05X9373 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, Receptacle, M8; Connector Type A Lumberg Automation
05X9373
Sensor Connector, Receptacle, M8; Connector Type A Lumberg Automation 05X9373
SENSOR CONNECTOR, RECEPTACLE, M8; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:0.5m; Cable Length - Imperial:19.7"; Product Range:RKMF Series RoHS Compliant: Yes

SENSOR CONNECTOR, RECEPTACLE, M8; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:0.5m; Cable Length - Imperial:19.7"; Product Range:RKMF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lumberg Automation - A Belden Brand Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number RKMF 4/0.5M 05X9373
Product Name Sensor Connector, Receptacle, M8; Connector Type A Lumberg Automation
Connector Type M8 M8 Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details