Cable Assembly 32.8' (10.00m)
SENSOR CORD, 4P, M12 PLUG-FREE END, 10M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:RKT Series RoHS Compliant: Yes
CBL CIRC 4POS FEM TO WIRE 32.8'
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1794-1067-ND | 11X8873 | RKT 4-633/10M |
| Product Name | Circular Cable Assemblies | Sensor Cord, 4P, M12 Plug-Free End, 10M; Connector Type A Lumberg Automation | Cable Assemblies - Circular Cable Assemblies |
| Cable Shielding | No Shielding | No Shielding; Unshielded |