Lumberg Automation - A Belden Brand Single Ended Sensor Cordset, Mini 7/8 4 Position Female, 6Ft; Connector Type A Lumberg Automation RK 40-739/6F

Description
SINGLE ENDED SENSOR CORDSET, MINI 7/8 4 POSITION FEMALE, 6FT; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1.82m; Cable Length - Imperial:6ft; Product Range:- RoHS Compliant: Yes
Description
SINGLE ENDED SENSOR CORDSET, MINI 7/8 4 POSITION FEMALE, 6FT; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1.82m; Cable Length - Imperial:6ft; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Single Ended Sensor Cordset, Mini 7/8 4 Position Female, 6Ft; Connector Type A Lumberg Automation - 05X9028 - Newark, An Avnet Company
Chicago, IL, United States
Single Ended Sensor Cordset, Mini 7/8 4 Position Female, 6Ft; Connector Type A Lumberg Automation
05X9028
Single Ended Sensor Cordset, Mini 7/8 4 Position Female, 6Ft; Connector Type A Lumberg Automation 05X9028
SINGLE ENDED SENSOR CORDSET, MINI 7/8 4 POSITION FEMALE, 6FT; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1.82m; Cable Length - Imperial:6ft; Product Range:- RoHS Compliant: Yes

SINGLE ENDED SENSOR CORDSET, MINI 7/8 4 POSITION FEMALE, 6FT; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1.82m; Cable Length - Imperial:6ft; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05X9028
Product Name Single Ended Sensor Cordset, Mini 7/8 4 Position Female, 6Ft; Connector Type A Lumberg Automation
Cable Length 5.97 ft (18.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Green/Yellow PVC Single Wire - 55010830 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details