Lumberg Automation - A Belden Brand Single Ended Sensor Cordset, Mini 7/8 5 Position Female, 6Ft; Connector Type A Lumberg Automation RK 50-777/6F

Description
SINGLE ENDED SENSOR CORDSET, MINI 7/8 5 POSITION FEMALE, 6FT; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:1.82m; Cable Length - Imperial:6ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SINGLE ENDED SENSOR CORDSET, MINI 7/8 5 POSITION FEMALE, 6FT; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:1.82m; Cable Length - Imperial:6ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Ended Sensor Cordset, Mini 7/8 5 Position Female, 6Ft; Connector Type A Lumberg Automation - 05X9029 - Newark, An Avnet Company
Chicago, IL, United States
Single Ended Sensor Cordset, Mini 7/8 5 Position Female, 6Ft; Connector Type A Lumberg Automation
05X9029
Single Ended Sensor Cordset, Mini 7/8 5 Position Female, 6Ft; Connector Type A Lumberg Automation 05X9029
SINGLE ENDED SENSOR CORDSET, MINI 7/8 5 POSITION FEMALE, 6FT; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:1.82m; Cable Length - Imperial:6ft; Product Range:- RoHS Compliant: Yes

SINGLE ENDED SENSOR CORDSET, MINI 7/8 5 POSITION FEMALE, 6FT; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:1.82m; Cable Length - Imperial:6ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05X9029
Product Name Single Ended Sensor Cordset, Mini 7/8 5 Position Female, 6Ft; Connector Type A Lumberg Automation
Cable Length 5.97 ft (18.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Twisted Pair Test Cable to Stacking Banana Plugs - 3254 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6445A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details