Lumberg Automation - A Belden Brand Circular Cable Assemblies 934980406

Description
Cable Assembly 1.64' (500.00mm)
Request a Quote Datasheet
Description
Cable Assembly 1.64' (500.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1794-1321-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1794-1321-ND
Circular Cable Assemblies 1794-1321-ND
Cable Assembly 1.64' (500.00mm)

Cable Assembly 1.64' (500.00mm)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 934980406 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
934980406
Cable Assemblies - Circular Cable Assemblies 934980406
CBL CIRC 4POS FEM TO WIRE 1.64'

CBL CIRC 4POS FEM TO WIRE 1.64'

Supplier's Site
Rkf6S 5L-033/0,5 M Lumberg Automation - 17AJ0389 - Newark, An Avnet Company
Chicago, IL, United States
Rkf6S 5L-033/0,5 M Lumberg Automation
17AJ0389
Rkf6S 5L-033/0,5 M Lumberg Automation 17AJ0389
RKF6S 5L-033/0,5 M

RKF6S 5L-033/0,5 M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1794-1321-ND 934980406 17AJ0389
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Rkf6S 5L-033/0,5 M Lumberg Automation
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Flat Flex Ribbon Jumpers, Cables - 1-1474678-6-ND - DigiKey
Specs
Standards / Certifications RoHS
View Details
2 suppliers
Precision Test Cable, 18.0 GHz, 1.0 ft. (0.3m) - CBL-1FT-SMSM+ - Mini-Circuits
Specs
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Fine Wire Stranded - 86023370 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details