Sensor/Actuator Double-Ended Cordset: Male straight A-coded orange 4-pin M12 F&B (PVC) connector to female angled A-coded orange 4-pin M12 F&B (PVC) connector, 230 V AC/DC, 4 A; PVC orange cable, 4-wires, 0.25 mm²
MICRO (M12) Double-Ended Cordset, 4 Pole, 0.25mm2, Male Straight to Female Right Angle, PVC insert, over mold and Cable with Stainless Steel Coupling Nut.
| Belden Inc. | Lumberg Automation - A Belden Brand | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | PRST 4-PRKWT 4-07 | PRST 4-PRKWT 4-07 |
| Product Name | Sensor/Actuator Double-Ended Cordset | |
| Cable Shielding | No Shielding; Unshielded | |
| Rated Temperature | -25 to 50 C (-13 to 122 F) | -25 to 70 C (-13 to 158 F) |
| Cable Length | 6.56 to 16.4 ft (20 to 50 dm) |