Lumberg Automation - A Belden Brand Sensor Cord, 3P, M8 Ra Rcpt-Free End, 2M; Connector Type A Lumberg Automation RKMWV 3-294/2 M

Description
SENSOR CORD, 3P, M8 RA RCPT-FREE END, 2M; Connector Type A:90° M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 3P, M8 RA RCPT-FREE END, 2M; Connector Type A:90° M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 3P, M8 Ra Rcpt-Free End, 2M; Connector Type A Lumberg Automation - 54Y0547 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P, M8 Ra Rcpt-Free End, 2M; Connector Type A Lumberg Automation
54Y0547
Sensor Cord, 3P, M8 Ra Rcpt-Free End, 2M; Connector Type A Lumberg Automation 54Y0547
SENSOR CORD, 3P, M8 RA RCPT-FREE END, 2M; Connector Type A:90° M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 3P, M8 RA RCPT-FREE END, 2M; Connector Type A:90° M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54Y0547
Product Name Sensor Cord, 3P, M8 Ra Rcpt-Free End, 2M; Connector Type A Lumberg Automation
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with wire harness to OBDII female - QLC16073 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details