Lumberg Automation - A Belden Brand Sensor Cordset, M12 3 Position Female To Dual Male, 1M; Connector Type A Lumberg Automation AKB2-RST 3-602/1M

Description
SENSOR CORDSET, M12 3 POSITION FEMALE TO DUAL MALE, 1M; Connector Type A:M12 Plug x2; Connector Type B:M12 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SENSOR CORDSET, M12 3 POSITION FEMALE TO DUAL MALE, 1M; Connector Type A:M12 Plug x2; Connector Type B:M12 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cordset, M12 3 Position Female To Dual Male, 1M; Connector Type A Lumberg Automation - 05X9022 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cordset, M12 3 Position Female To Dual Male, 1M; Connector Type A Lumberg Automation
05X9022
Sensor Cordset, M12 3 Position Female To Dual Male, 1M; Connector Type A Lumberg Automation 05X9022
SENSOR CORDSET, M12 3 POSITION FEMALE TO DUAL MALE, 1M; Connector Type A:M12 Plug x2; Connector Type B:M12 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes

SENSOR CORDSET, M12 3 POSITION FEMALE TO DUAL MALE, 1M; Connector Type A:M12 Plug x2; Connector Type B:M12 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05X9022
Product Name Sensor Cordset, M12 3 Position Female To Dual Male, 1M; Connector Type A Lumberg Automation
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023280 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details