Lumberg Automation - A Belden Brand Datasheets for Data Output Modules
Data output modules or cards transfer amplified, conditioned, or digitized signals.
Data Output Modules: Learn more
| Product Name | Notes |
|---|---|
| e2c 20 16-point 24V dc/0.3A discrete sourcing output with a 20-pin connector. | |
| e2c 20 2-channel 12-bit - 10 to 10V analog voltage output. | |
| e2c 20 2-channel 12-bit 0 to 10V analog voltage output. | |
| e2c 20 2-channel 12-bit 0 to 20mA analog current output. | |
| e2c 20 2-channel 12-bit 4 to 20mA analog current output. | |
| e2c 20 2-point 230V ac/ 2A, 24V dc/ 2A relay output. | |
| e2c 20 4-point 24V dc/0.5A discrete sourcing output w/ diagnostics. | |
| e2c 20 4-point 24V dc/0.5A discrete sourcing output. | |
| e2c 20 8-point 24V dc/0.5A discrete sourcing output. |