Lumberg Automation - A Belden Brand Circular Cable Assemblies 934980405

Description
CIRC CBL 5POS PLUG TO WIRE 1.64'
Request a Quote Datasheet
Description
CIRC CBL 5POS PLUG TO WIRE 1.64'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 135-934980405-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
135-934980405-ND
Circular Cable Assemblies 135-934980405-ND
CIRC CBL 5POS PLUG TO WIRE 1.64'

CIRC CBL 5POS PLUG TO WIRE 1.64'

Buy Now Datasheet
Rkf6S 5K-033/0,5 M Lumberg Automation - 17AJ0388 - Newark, An Avnet Company
Chicago, IL, United States
Rkf6S 5K-033/0,5 M Lumberg Automation
17AJ0388
Rkf6S 5K-033/0,5 M Lumberg Automation 17AJ0388
RKF6S 5K-033/0,5 M

RKF6S 5K-033/0,5 M

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 135-934980405-ND 17AJ0388
Product Name Circular Cable Assemblies Rkf6S 5K-033/0,5 M Lumberg Automation
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details