Lumberg Automation - A Belden Brand RK 60A-697/...F

Description
Mini, Single Ended Cordsets, Female Straight, 6-pole, 18 AWG, PVC cable, U.S. Color Code.
Datasheet
Description
Mini, Single Ended Cordsets, Female Straight, 6-pole, 18 AWG, PVC cable, U.S. Color Code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chambersburg, PA, USA
RK 60A-697/...F
RK 60A-697/...F
Mini, Single Ended Cordsets, Female Straight, 6-pole, 18 AWG, PVC cable, U.S. Color Code.

Mini, Single Ended Cordsets, Female Straight, 6-pole, 18 AWG, PVC cable, U.S. Color Code.

Datasheet

Technical Specifications

  Lumberg Automation - A Belden Brand
Product Category Cable Assemblies
Product Number RK 60A-697/...F
Cable Length 6 to 30 ft (18.29 to 91.44 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to Female RG58C/U Coaxial Test Cable - 1025 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1 to 5 ft (3.05 to 15.24 dm)
Connector Type BNC
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details