Lumberg Automation - A Belden Brand Circular Cable Assemblies 934980002

Description
CIRC CBL 5POS RCPT TO WIRE 0.66'
Request a Quote Datasheet
Description
CIRC CBL 5POS RCPT TO WIRE 0.66'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 135-934980002-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
135-934980002-ND
Circular Cable Assemblies 135-934980002-ND
CIRC CBL 5POS RCPT TO WIRE 0.66'

CIRC CBL 5POS RCPT TO WIRE 0.66'

Buy Now Datasheet
Rsf6S 5L-033/0,2 M Lumberg Automation - 17AJ0361 - Newark, An Avnet Company
Chicago, IL, United States
Rsf6S 5L-033/0,2 M Lumberg Automation
17AJ0361
Rsf6S 5L-033/0,2 M Lumberg Automation 17AJ0361
RSF6S 5L-033/0,2 M

RSF6S 5L-033/0,2 M

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 135-934980002-ND 17AJ0361
Product Name Circular Cable Assemblies Rsf6S 5L-033/0,2 M Lumberg Automation
Cable Length 0.6600 ft (2.01 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details