Lumberg Automation - A Belden Brand Sensor Cord, 4P, M12 Rcpt-Free End, 15M; Connector Type A Lumberg Automation RKT 4S-733/15 M

Description
SENSOR CORD, 4P, M12 RCPT-FREE END, 15M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Product Range:RKT Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P, M12 RCPT-FREE END, 15M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Product Range:RKT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P, M12 Rcpt-Free End, 15M; Connector Type A Lumberg Automation - 80Y6141 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M12 Rcpt-Free End, 15M; Connector Type A Lumberg Automation
80Y6141
Sensor Cord, 4P, M12 Rcpt-Free End, 15M; Connector Type A Lumberg Automation 80Y6141
SENSOR CORD, 4P, M12 RCPT-FREE END, 15M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Product Range:RKT Series RoHS Compliant: Yes

SENSOR CORD, 4P, M12 RCPT-FREE END, 15M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Product Range:RKT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 80Y6141
Product Name Sensor Cord, 4P, M12 Rcpt-Free End, 15M; Connector Type A Lumberg Automation
Cable Length 49.21 ft (150 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details