Lumberg Automation - A Belden Brand Datasheets for Data Input Modules

Data input modules accept sensor and other signal output for data acquisition systems. They may include signal conditioning prior to the analog-to-digital conversion stage.
Data Input Modules: Learn more

Product Name Notes
e2c 20 16-point 12V/ 24V dc discrete sinking input module with a 20-pin connector.
e2c 20 16-point 12V/ 24V dc discrete sourcing input module with a 20-pin connector.
e2c 20 2-channel RTD Input (PT100, JPT100 per digit).
e2c 20 2-channel thermocouple input (B/R/S/N/K/E/J/T Type, 30mV, 1uV/bit).
e2c 20 4-channel 12-bit 0 to 10V analog voltage input.
e2c 20 4-channel 12-bit 0 to 20mA analog current input.
e2c 20 4-channel 12-bit 10 to 10V analog voltage input.
e2c 20 4-channel 12-bit 4 to 20mA analog current input.
e2c 20 4-point 12V/ 24V dc discrete sinking input module.
e2c 20 4-point 12V/ 24V dc discrete sourcing input module.
e2c 20 8-point 12V/ 24V dc discrete sinking input module.
e2c 20 8-point 12V/ 24V dc discrete sourcing input module.