SENSOR CORD, 5P, M8 RCPT-FREE END, 20M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 80Y6115 |
| Product Name | Sensor Cord, 5P, M8 Rcpt-Free End, 20M; Connector Type A Lumberg Automation |
| Cable Length | 65.62 ft (200 dm) |