Lumberg Automation - A Belden Brand Circular Cable Assemblies 934980401

Description
CIRC CBL 5POS PLUG TO WIRE 0.66'
Request a Quote Datasheet
Description
CIRC CBL 5POS PLUG TO WIRE 0.66'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 135-934980401-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
135-934980401-ND
Circular Cable Assemblies 135-934980401-ND
CIRC CBL 5POS PLUG TO WIRE 0.66'

CIRC CBL 5POS PLUG TO WIRE 0.66'

Buy Now Datasheet
Rkf6S 5K-033/0,2 M Lumberg Automation - 17AJ0384 - Newark, An Avnet Company
Chicago, IL, United States
Rkf6S 5K-033/0,2 M Lumberg Automation
17AJ0384
Rkf6S 5K-033/0,2 M Lumberg Automation 17AJ0384
RKF6S 5K-033/0,2 M

RKF6S 5K-033/0,2 M

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 135-934980401-ND 17AJ0384
Product Name Circular Cable Assemblies Rkf6S 5K-033/0,2 M Lumberg Automation
Cable Length 0.6600 ft (2.01 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details