Lumberg Automation - A Belden Brand Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| Double Ended Cordset, Micro (M12), Male, Straight, 5-pole, 3-wire to DIN Valve Connector, DIN Form A for Pressure Switches, halogen free Lumflex black PUR cable. According to DIN EN 175301-803... | |
| Double Ended Cordset, Micro (M12), Male, Straight, 5-pole, 3-wire to DIN Valve Connector, DIN Form A for Pressure Switches, halogen free welding spark proof Lumflex black PUR cable. According to... | |
| Double Ended Cordset, Micro (M12), Male, Straight, 5-pole, 3-wire to DIN Valve Connector, DIN Form A for Pressure Switches, halogen free, welding spark proof Lumflex black PUR cable. According to... | |
| Double Ended Cordset, Micro (M12), Male, Straight, 5-pole, 3-wire to DIN Valve Connector, DIN Form C, 8.0mm with built-in LED and varistor voltage protection, connected protective earth, halogen free Lumflex... | |
| Micro (1/2-20), Double Ended Cordset, Male Straight to Female Right Angle, 3-Pole, dual keyway, 22 AWG, yellow PVC cable, Automotive Color Code, IP 68 and NEMA 6P rated. | |
| Micro (1/2-20), Double Ended Cordset, Male Straight to Female Right Angle, 4-Pole, dual keyway, 22 AWG, yellow PVC cable, Automotive Color Code, IP 68 and NEMA 6P rated. | |
| Micro (1/2-20), Double Ended Cordset, Male Straight to Female Right Angle, 5-Pole, dual keyway, 22 AWG, yellow PVC cable, Automotive Color Code, IP 68 and NEMA 6P rated. | |
| Micro (1/2-20), Double Ended Cordset, Male to Female Straight, 3-Pole, dual keyway, 22 AWG, yellow PVC cable, Automotive Color Code, IP 68 and NEMA 6P rated. | |
| Micro (1/2-20), Double Ended Cordset, Male to Female Straight, 4-Pole, dual keyway, 22 AWG, yellow PVC cable, Automotive Color Code, IP 68 and NEMA 6P rated. | |
| Micro (1/2-20), Double Ended Cordset, Male to Female Straight, 5-Pole, dual keyway, 22 AWG, yellow PVC cable, Automotive Color Code, IP 68 and NEMA 6P rated. | |
| Micro (1/2-20), Double Ended Cordset, Male to Female, Straight to Right Angle, 3 pole, dual keyway, 18 AWG, yellow PVC cable, Automotive Color Code, IP 68 and NEMA 6P rated. | |
| Micro (1/2-20), Double Ended Cordset, Male to Female, Straight to Right Angle, 3 pole, dual keyway, 22 AWG, yellow PVC cable, Automotive Color Code, IP 68 and NEMA 6P rated. | |
| Micro (1/2-20), Double Ended Cordset, Male to Female, Straight to Straight, 3 pole, dual keyway, 18 AWG, yellow PVC cable, Automotive Color Code, IP 68 and NEMA 6P rated. | |
| Micro (1/2-20), Double Ended Cordset, Male to Female, Straight to Straight, 3 pole, dual keyway, 22 AWG, yellow PVC cable, Automotive Color Code, IP 68 and NEMA 6P rated. | |
| Micro (1/2-20), Single Ended Cordset, Male Straight, 3-Pole, dual keyway, 18 AWG, yellow PVC cable, Automotive Color Code, IP 68 and NEMA 6P rated. | |
| Micro (1/2-20), Single Ended Cordset, Male Straight, 3-Pole, dual keyway, 22 AWG, yellow PVC cable, Automotive Color Code, IP 68 and NEMA 6P rated. | |
| Micro (1/2-20), Single Ended Cordset, Male Straight, 4-Pole, dual keyway, 22 AWG, yellow PVC cable, Automotive Color Code, IP 68 and NEMA 6P rated. | |
| Micro (1/2-20), Single Ended Cordset, Male Straight, 5-Pole, dual keyway, 22 AWG, yellow PVC cable, Automotive Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12) double ended cordset, male straight to Pico (M8) right angle (LED), 3-pole with self-locking threads 22 AWG, halogen free Lumflex black PUR cable, IEC color code, IP65/IP67 rated. | |
| Micro (M12) double ended cordset, male straight to Pico (M8) snap-in right angle (LED), 3-pole with self-locking threaded joint 22 AWG, halogen free Lumflex black PUR cable, IEC color code,... | |
| Micro (M12) Single Ended Cordset, Male, Straight, 4- pole, 18 AWG, yellow PUR cable, Euro DC Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12) Single Ended Cordset, Male, Straight, 4- pole, 18 AWG, yellow TPE cable, Euro DC Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12), Double Ended Cordset, Male Straight to Female, Right Angle, 5-pole, 22 AWG, yellow PUR cable, IEC Color Code, IP 68 and NEMA 6P rate | |
| Micro (M12), double ended cordset, male straight to female, straight , 6-pole, halogen free Lumflex black PUR cable, IEC color code, IP 67 and NEMA 6P rated. | |
| Micro (M12), double ended cordset, male straight to female, straight , 8-pole, halogen free Lumflex black PUR cable, IEC color code, IP 67 and NEMA 6P rated. | |
| Micro (M12), Double Ended Cordset, Male to Female Straight 3-pole, 22 AWG, yellow PVC cable, Euro DC Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12), Double Ended Cordset, Male to Female Straight 4-pole, 22 AWG, yellow PVC cable, Euro DC Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12), Double Ended Cordset, Male to Female Straight 5-pole, 22 AWG, yellow PVC cable, Euro DC Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12), Double Ended Cordset, Male to Female, Straight to Right Angle, 3-pole, 22 AWG, yellow PVC cable, Euro DC Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12), Double Ended Cordset, Male to Female, Straight to Right Angle, 4-pole, 18 AWG, yellow PUR cable, Euro DC Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12), Double Ended Cordset, Male to Female, Straight to Right Angle, 4-pole, 18 AWG, yellow TPE cable, Euro DC Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12), Double Ended Cordset, Male to Female, Straight to Right Angle, 4-pole, 22 AWG, yellow PVC cable, Euro DC Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12), Double Ended Cordset, Male to Female, Straight to Right Angle, 5-pole, 22 AWG, yellow PVC cable, Euro DC Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12), Double Ended Cordset, Male to Female, Straight to Right Angle, 8-pole, 24 AWG, black PVC cable, Euro DC Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12), Double Ended Cordset, Male to Female, Straight to Right-Angle, 3-pole, 22 AWG, yellow PUR cable, Euro DC Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12), Double Ended Cordset, Male to Female, Straight to Right-Angle, 3-pole, 22 AWG; Halogen Free Lumflex black PUR Cable, Euro DC Color Code, IP 67 and NEMA 6P rated. | |
| Micro (M12), Double Ended Cordset, Male to Female, Straight to Right-Angle, 4-pole, 22 AWG, yellow PUR cable, Euro DC Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12), Double Ended Cordset, Male to Female, Straight to Right-Angle, 4-pole, 22 AWG; Halogen Free Lumflex black PUR Cable, Euro DC Color Code, IP 67 and NEMA 6P rated. | |
| Micro (M12), Double Ended Cordset, Male to Female, Straight to Right-Angle, 6-pole, 24 AWG; Halogen Free Lumflex black PUR Cable, Euro DC Color Code, IP 67 and NEMA 6P rated. | |
| Micro (M12), Double Ended Cordset, Male to Female, Straight to Straight, 4-pole, 18 AWG, yellow TPE cable, Euro DC Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12), Double Ended Cordset, Male to Female, Straight, 3-pole, 22 AWG, yellow PUR cable, Euro DC Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12), Double Ended Cordset, Male to Female, Straight, 3-pole, 22 AWG; Halogen Free Lumflex black PUR Cable, Euro DC Color Code, IP 67 and NEMA 6P rated. | |
| Micro (M12), Double Ended Cordset, Male to Female, Straight, 4-pole, 22 AWG, yellow PUR cable, Euro DC Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12), Double Ended Cordset, Male to Female, Straight, 4-pole, 22 AWG; Halogen Free Lumflex black PUR Cable, Euro DC Color Code, IP 67 and NEMA 6P rated. | |
| Micro (M12), Double Ended Cordset, Male to Female, Straight, 5-pole, 20 AWG; Halogen Free Lumflex black PUR Cable, Euro DC Color Code, IP 67 and NEMA 6P rated. | |
| Micro (M12), Double Ended Cordset, Male to Female, Straight, 5-pole, 22 AWG, yellow PUR cable, IEC Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12), Double Ended Cordset, Male to Female, Straight, 8-pole, 24 AWG, black PVC cable, Euro DC Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12), Double Ended Cordset, Straight Male to Pico (M8), Straight Female, 3-pole, 22 AWG, Halogen Free Lumflex black PUR Cable, Euro DC Color Code, IP 67 and NEMA 6P... | |
| Micro (M12), Double Ended Cordset, Straight Male to Right Angle Female 3-pole with LED, 22 AWG, Halogen Free Lumflex black PUR Cable, Euro DC Color Code, IP 67 and NEMA... | |
| Micro (M12), Double Ended Cordset, Straight Male to Right Angle Female 4-pole with LED-P, 22 AWG, Halogen Free Lumflex black PUR Cable, Euro DC Color Code, IP 67 and NEMA... | |
| Micro (M12), Single Ended Cordset, Male, Straight, 4-pole, 22 AWG, Halogen Free Lumflex black PUR cable, Euro DC Color Code, IP 67 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Male, Straight, 4-pole, 22 AWG, yellow PUR cable, Euro DC Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Male, Straight, 4-pole, 22 AWG, yellow PVC cable, Euro DC Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Male, Straight, 4-Pole, Halogen-Free Lumflex black PUR cable, Fully Shielded, Euro DC Color Code, IP 67 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Male, Straight, 5-pole, 20 AWG, Halogen Free Lumflex black PUR cable, Euro DC Color Code, IP 67 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Male, Straight, 5-pole, 22 AWG, yellow PVC cable, Euro DC Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Male, Straight, 5-Pole, Halogen-Free Lumflex black PUR cable, Fully Shielded, Euro DC Color Code, IP 67 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Male, Straight, 8-pole, 24 AWG, black PVC cable, Euro DC Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Male, Straight, 8-pole, 24 AWG, Halogen Free Lumflex black PUR cable, Euro DC Color Code, IP 67 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Male, Straight, 8-Pole, Halogen-Free Lumflex black PUR cable, Fully Shielded, Euro DC Color Code, IP 67 and NEMA 6P rated. | |
| Mini, Single Ended Cordset, Male, Right Angle, 2-pole, 16 AWG, PVC cable, U.S. Color Code. | |
| Mini, Single Ended Cordset, Male, Right Angle, 2-pole, 18 AWG, PVC cable, IEC Color Code. | |
| Mini, Single Ended Cordset, Male, Right Angle, 3-pole, 18 AWG, PVC cable, IEC Color Code. | |
| Mini, Single Ended Cordset, Male, Right Angle, 4-pole, 18 AWG, PUR, IEC Color Code. | |
| Mini, Single Ended Cordset, Male, Right Angle, 4-pole, 18 AWG, TPE cable, PLTC, IEC Color Code. | |
| Mini, Single Ended Cordset, Male, Right Angle, 5-pole, 18 AWG, TPE cable, PLTC, Automotive Color Code.Replaces 690 and 655 cable types. | |
| Mini, Single Ended Cordset, Male, Right Angle, 5-pole, 18 AWG, TPE cable, PLTC, IEC Color Code. | |
| Mini, Single Ended Cordset, Male, Right Angle, 6-pole, 18 AWG, PVC cable, U.S. Color Code. | |
| Mini, Single Ended Cordsets, Male, Right Angle, 3-pole, 16 AWG, TPE cable, Automotive Color Code. | |
| Mini, Single Ended Cordsets, Male, Right Angle, 3-pole, 18 AWG, PUR cable, IEC Color Code. | |
| Mini, Single Ended Cordsets, Male, Right Angle, 3-pole, 18 AWG, PVC cable, IEC Color Code. | |
| Mini, Single Ended Cordsets, Male, Right Angle, 3-pole, 18 AWG, TPE cable, PLTC, IEC Color Code. | |
| Mini, Single Ended Cordsets, Male, Right Angle, 5-pole, 16 AWG, TPE cable, Automotive Color Code. | |
| Power supply cable for Installation Remote Bus modules, double ended with 6-pole male and female M23 connectors, three conductor cable. | |
| Power supply cable for Remote Bus modules, double ended with 6-pole male and female M23 connectors, 5 conductor cable. |
| << Prev |