Micro (M12), Receptacle, 3-pole, Female for front mounting, 24 and 22 AWG, panel mount thread PG9, IP 68 and NEMA 6P rated.
SENSOR CONNECTOR, RECEPTACLE, M12; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:0.5m; Cable Length - Imperial:1.64ft; Product Range:RKF Series; Connector Type A:M12 Socket RoHS Compliant: Yes
Connector, M12 Micro, Receptacle, Female, 4 Pole, 0.5 Meter Cable
| Lumberg Automation - A Belden Brand | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | RKF 4/0.5M | 05X9365 | 70051088 |
| Product Name | Sensor Connector, Receptacle, M12; Connector Type A Lumberg Automation | Connector, M12 Micro, Receptacle, Female, 4 Pole, 0.5 Meter Cable | |
| Connector Type | M12 | M12 Socket |