Lumberg Automation - A Belden Brand Circular Cable Assemblies 934980101

Description
CIRC CBL 5POS RCPT TO WIRE 0.66'
Request a Quote Datasheet
Description
CIRC CBL 5POS RCPT TO WIRE 0.66'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 135-934980101-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
135-934980101-ND
Circular Cable Assemblies 135-934980101-ND
CIRC CBL 5POS RCPT TO WIRE 0.66'

CIRC CBL 5POS RCPT TO WIRE 0.66'

Buy Now Datasheet
Rsp6S 5K-033/0,2 M Lumberg Automation - 17AJ0368 - Newark, An Avnet Company
Chicago, IL, United States
Rsp6S 5K-033/0,2 M Lumberg Automation
17AJ0368
Rsp6S 5K-033/0,2 M Lumberg Automation 17AJ0368
RSP6S 5K-033/0,2 M

RSP6S 5K-033/0,2 M

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 135-934980101-ND 17AJ0368
Product Name Circular Cable Assemblies Rsp6S 5K-033/0,2 M Lumberg Automation
Cable Length 0.6600 ft (2.01 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details