Lumberg Automation - A Belden Brand Lead,pur, M12 Skt-Free End, 4P, 5M; Connector To Connector Lumberg Automation RKT 4-225/5 M

Description
LEAD,PUR, M12 SKT-FREE END, 4P, 5M; Connector to Connector:M12 Circular Receptacle to Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:RKT Series; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Sensor; RoHS Compliant: Yes
Datasheet
Description
LEAD,PUR, M12 SKT-FREE END, 4P, 5M; Connector to Connector:M12 Circular Receptacle to Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:RKT Series; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Sensor; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead,pur, M12 Skt-Free End, 4P, 5M; Connector To Connector Lumberg Automation - 39T1560 - Newark, An Avnet Company
Chicago, IL, United States
Lead,pur, M12 Skt-Free End, 4P, 5M; Connector To Connector Lumberg Automation
39T1560
Lead,pur, M12 Skt-Free End, 4P, 5M; Connector To Connector Lumberg Automation 39T1560
LEAD,PUR, M12 SKT-FREE END, 4P, 5M; Connector to Connector:M12 Circular Receptacle to Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:RKT Series; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Sensor; RoHS Compliant: Yes

LEAD,PUR, M12 SKT-FREE END, 4P, 5M; Connector to Connector:M12 Circular Receptacle to Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:RKT Series; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Sensor; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 39T1560
Product Name Lead,pur, M12 Skt-Free End, 4P, 5M; Connector To Connector Lumberg Automation
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 4-pole - A-K4P-M8-S-G-2M-BK-2-X-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-24-MM-48-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Circular Cable Assemblies - 2171-NEBC-D8G4-ES-1-N-S-D8G4-ET-ND - DigiKey
Specs
Cable Length 3.28 ft (10 dm)
View Details