SENSOR CORD, 4P, M12 RCPT-FREE END, 10M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:RKT Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 80Y6140 |
| Product Name | Sensor Cord, 4P, M12 Rcpt-Free End, 10M; Connector Type A Lumberg Automation |
| Cable Length | 32.81 ft (100 dm) |