Lumberg Automation - A Belden Brand Datasheets for Data Acquisition
Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more
| Product Name | Notes |
|---|---|
| AS-Interface flat cable module, 4 digital inputs for 2-wire or 3-wire sensors and 4 digital outputs to connect standard actuators, combined FIXCON/M12 socket, infrared. | |
| AS-Interface flat cable module, 4 digital inputs for 2-wire- or 3-wire sensors and 4 digital outputs to connect standard actuators, combined FIXCON/M12 socket. | |
| e2c 20 16-point 12V/ 24V dc discrete sinking input module with a 20-pin connector. | |
| e2c 20 16-point 12V/ 24V dc discrete sourcing input module with a 20-pin connector. | |
| e2c 20 16-point 24V dc/0.3A discrete sourcing output with a 20-pin connector. | |
| e2c 20 2-channel 12-bit - 10 to 10V analog voltage output. | |
| e2c 20 2-channel 12-bit 0 to 10V analog voltage output. | |
| e2c 20 2-channel 12-bit 0 to 20mA analog current output. | |
| e2c 20 2-channel 12-bit 4 to 20mA analog current output. | |
| e2c 20 2-channel RTD Input (PT100, JPT100 per digit). | |
| e2c 20 2-channel thermocouple input (B/R/S/N/K/E/J/T Type, 30mV, 1uV/bit). | |
| e2c 20 2-point 230V ac/ 2A, 24V dc/ 2A relay output. | |
| e2c 20 4-channel 12-bit 0 to 10V analog voltage input. | |
| e2c 20 4-channel 12-bit 0 to 20mA analog current input. | |
| e2c 20 4-channel 12-bit 10 to 10V analog voltage input. | |
| e2c 20 4-channel 12-bit 4 to 20mA analog current input. | |
| e2c 20 4-point 12V/ 24V dc discrete sinking input module. | |
| e2c 20 4-point 12V/ 24V dc discrete sourcing input module. | |
| e2c 20 4-point 24V dc/0.5A discrete sourcing output w/ diagnostics. | |
| e2c 20 4-point 24V dc/0.5A discrete sourcing output. | |
| e2c 20 8-point 12V/ 24V dc discrete sinking input module. | |
| e2c 20 8-point 12V/ 24V dc discrete sourcing input module. | |
| e2c 20 8-point 24V dc/0.5A discrete sourcing output. | |
| e2c 67 I/O module, 2 analog outputs _10V, channel diagnostic for short circuit and overload, 2 Micro (M12) connectors. | |
| e2c 67 I/O module, 2 digital AC outputs (110 VAC/0.75A), group diagnostic for short circuit, 4 Micro (1/2) connectors. | |
| e2c 67 I/O module, 4 analog inputs (current/voltage), measuring range (free configurable): _10V / 0-10V / _20mA / 4-20mA, group diagnostic for short circuit and overload, 4 Micro (M12) connectors. | |
| e2c 67 I/O module, 4 analog inputs (RTD), measuring range (free configurable): PT 100/200/500/1000, NI 100/1000, group diagnostic for short circuit and overload, 4 Micro (M12) connectors. | |
| e2c 67 I/O module, 4 analog inputs (RTD), measuring range (free configurable): PT 100/200/500/1000, NI 100/1000, group diagnostic for short circuit and overload, 4 Micro (M12) connectors; galvanic isolated inputs. | |
| e2c 67 I/O module, 4 digital counter inputs, channel diagnostic for short circuit, max. switching frequency 500Hz, 4 Micro (M12) connectors. | |
| e2c 67 I/O module, 4 digital inputs (PNP) and 4 digital outputs (2A), group diagnostic for short circuit, 4 Micro (M12) connectors. | |
| e2c 67 I/O module, 4 digital inputs (PNP) and 4 digital outputs (2A), group diagnostic for short circuit, M23 connector. | |
| e2c 67 I/O module, 4 digital inputs (PNP), channel diagnostic for short circuit, 4 Micro (M12) connectors. | |
| e2c 67 I/O module, 4 digital inputs (PNP), diagnostic signal pin 2, suitable to connect Desina sensors, channel diagnostic for short circuit, and broken wire. 4 Micro (M12) connectors. | |
| e2c 67 I/O module, 4 digital inputs (PNP), group diagnostic for short circuit, 4 Micro (M12) connectors. | |
| e2c 67 I/O module, 4 digital inputs (PNP/NPN), channel diagnostic for short circuit, and broken wire, 4 Micro (M12) connectors. | |
| e2c 67 I/O module, 4 digital outputs (2A), channel diagnostic for short circuit, 4 Micro (M12) connectors, one Micro (M12) connector for auxiliary power supply. | |
| e2c 67 I/O module, 4 digital outputs (2A), channel diagnostic for short circuit, 4 Micro (M12) connectors. | |
| e2c 67 I/O module, 8 digital inputs (PNP), group diagnostic for short circuit, 2 Micro (M12) connectors (8-pole). | |
| e2c 67 I/O module, 8 digital inputs (PNP), group diagnostic for short circuit, 4 Micro (M12) connectors. | |
| e2c 67 I/O module, 8 digital inputs (PNP), group diagnostic for short circuit, one M23 connector. | |
| e2c 67 I/O module, 8 digital outputs (0.5A), group diagnostic for short circuit and broken wire, 4 Micro (M12) connectors. | |
| e2c 67 I/O module, 8 digital outputs (0.5A), group diagnostic for short circuit, 4 Micro (M12) connectors. | |
| e2c 67 I/O module, 8 digital outputs (0.5A), group diagnostic for short circuit, one M23 connector. |