Lumberg Automation - A Belden Brand Single Ended Sensor Cordset, Mini 7/8 3 Position Female, 6Ft; Connector Type A Lumberg Automation RK 30-738/6F

Description
SINGLE ENDED SENSOR CORDSET, MINI 7/8 3 POSITION FEMALE, 6FT; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:1.82m; Cable Length - Imperial:6ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SINGLE ENDED SENSOR CORDSET, MINI 7/8 3 POSITION FEMALE, 6FT; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:1.82m; Cable Length - Imperial:6ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Ended Sensor Cordset, Mini 7/8 3 Position Female, 6Ft; Connector Type A Lumberg Automation - 05X9027 - Newark, An Avnet Company
Chicago, IL, United States
Single Ended Sensor Cordset, Mini 7/8 3 Position Female, 6Ft; Connector Type A Lumberg Automation
05X9027
Single Ended Sensor Cordset, Mini 7/8 3 Position Female, 6Ft; Connector Type A Lumberg Automation 05X9027
SINGLE ENDED SENSOR CORDSET, MINI 7/8 3 POSITION FEMALE, 6FT; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:1.82m; Cable Length - Imperial:6ft; Product Range:- RoHS Compliant: Yes

SINGLE ENDED SENSOR CORDSET, MINI 7/8 3 POSITION FEMALE, 6FT; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:1.82m; Cable Length - Imperial:6ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05X9027
Product Name Single Ended Sensor Cordset, Mini 7/8 3 Position Female, 6Ft; Connector Type A Lumberg Automation
Cable Length 5.97 ft (18.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details