Lumberg Automation - A Belden Brand Single Ended Sensor Cordset, Right Angle M8 3 Position Female, 2M; Connector Type A Lumberg Automation RKMWV 3-224/2M

Description
SINGLE ENDED SENSOR CORDSET, RIGHT ANGLE M8 3 POSITION FEMALE, 2M; Connector Type A:M8 Sensor Right Angle 3 Position Receptacle; Connector Type B:Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SINGLE ENDED SENSOR CORDSET, RIGHT ANGLE M8 3 POSITION FEMALE, 2M; Connector Type A:M8 Sensor Right Angle 3 Position Receptacle; Connector Type B:Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Ended Sensor Cordset, Right Angle M8 3 Position Female, 2M; Connector Type A Lumberg Automation - 05X9038 - Newark, An Avnet Company
Chicago, IL, United States
Single Ended Sensor Cordset, Right Angle M8 3 Position Female, 2M; Connector Type A Lumberg Automation
05X9038
Single Ended Sensor Cordset, Right Angle M8 3 Position Female, 2M; Connector Type A Lumberg Automation 05X9038
SINGLE ENDED SENSOR CORDSET, RIGHT ANGLE M8 3 POSITION FEMALE, 2M; Connector Type A:M8 Sensor Right Angle 3 Position Receptacle; Connector Type B:Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:- RoHS Compliant: Yes

SINGLE ENDED SENSOR CORDSET, RIGHT ANGLE M8 3 POSITION FEMALE, 2M; Connector Type A:M8 Sensor Right Angle 3 Position Receptacle; Connector Type B:Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05X9038
Product Name Single Ended Sensor Cordset, Right Angle M8 3 Position Female, 2M; Connector Type A Lumberg Automation
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 113755-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SW-292-FM90-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Encoder cable - NEBM-M12G8-E-2.5-N-S1G15 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details