Lumberg Automation - A Belden Brand Circular Cable Assemblies 934980402

Description
CIRC CBL 5POS PLUG TO WIRE 0.66'
Request a Quote Datasheet
Description
CIRC CBL 5POS PLUG TO WIRE 0.66'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 135-934980402-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
135-934980402-ND
Circular Cable Assemblies 135-934980402-ND
CIRC CBL 5POS PLUG TO WIRE 0.66'

CIRC CBL 5POS PLUG TO WIRE 0.66'

Buy Now Datasheet
Rkf6S 5L-033/0,2 M Lumberg Automation - 17AJ0385 - Newark, An Avnet Company
Chicago, IL, United States
Rkf6S 5L-033/0,2 M Lumberg Automation
17AJ0385
Rkf6S 5L-033/0,2 M Lumberg Automation 17AJ0385
RKF6S 5L-033/0,2 M

RKF6S 5L-033/0,2 M

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 135-934980402-ND 17AJ0385
Product Name Circular Cable Assemblies Rkf6S 5L-033/0,2 M Lumberg Automation
Cable Length 0.6600 ft (2.01 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details