L-com, Inc. Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| Commonly used for data servers, this power cable has a C14 and a C19 connector. The C19 connector is commonly found on servers while the C14 is found on power... | |
| L-com's comprehensive line of power cords now includes 3 foot Nema L6-20P to C15 locking power cables. The PPA00016 features 3 feet of cordage with twist locking Nema L6 connectors... | |
| L-com's comprehensive line of power cords now includes 8 foot extension cables with Nema L5-30P to L5-30R connectors. When looking for a cable to extend your power connection with no... | |
| L-com's extensive line of power cords now includes 3 foot Nema L5-30P to L5-30R extension cables. Looking for a cable to extend your power connection with no fear of disconnect? | |
| L-Com's hospital grade extension cord PPA00036-10F is in stock and ready to ship same day. Our 10 foot HGN5-15 to N5-15R are perfect for medical applications where the user needs... | |
| L-Com's hospital grade extension cord PPA00036-15F is in stock and ready to ship same day. Our 15 foot HGN5-15 to N5-15R are perfect for medical applications where the user needs... | |
| L-Com's hospital grade extension cord PPA00036-6F is in stock and ready to ship same day. Our 6 foot HGN5-15 to N5-15R are perfect for medical applications where the user needs... | |
| L-Com's hospital grade extension cord PPA00037-10F is in stock and ready to ship same day. Our 10 foot HGN5-15 to N5-15R are perfect for medical applications where the user needs... | |
| L-Com's hospital grade extension cord PPA00037-15F is in stock and ready to ship same day. Our 15 foot HGN5-15 to N5-15R are perfect for medical applications where the user needs... | |
| L-Com's hospital grade extension cord PPA00037-6F is in stock and ready to ship same day. Our 6 foot HGN5-15 to N5-15R are perfect for medical applications where the user needs... | |
| L-com's innovative splitter design gives you an additional four RJ45 ports in a minimum of space. One end mounted 3.5" cable with a RJ45 plug is connected via an integral... | |
| L-com's PPA00020-10F line of power cords is in stock and ready to ship same day. The black 10 feet C14 right angle to C13 is perfect for tight spot applications... | |
| L-com's PPA00020-3F line of power cords is in stock and ready to ship same day. The black 3 feet C14 right angle to C13 is perfect for tight spot applications... | |
| L-com's PPA00020-6F line of power cords is in stock and ready to ship same day. The black 6 feet C14 right angle to C13 is perfect for tight spot applications... | |
| L-com's PPA00021-10F line of power cords is in stock and ready to ship same day. The black 10 feet C14 right angle to C13 is perfect for tight spot applications... | |
| L-com's PPA00021-3F line of power cords is in stock and ready to ship same day. The black 3 feet C14 right angle to C13 is perfect for tight spot applications... | |
| L-com's PPA00021-6F line of power cords is in stock and ready to ship same day. The black 6 feet C14 right angle to C13 is perfect for tight spot applications... | |
| L-com's PPA00022-10F line of power cords is in stock and ready to ship same day. The black 10 feet C14 to C13 left angle is perfect for tight spot applications... | |
| L-com's PPA00022-3F line of power cords is in stock and ready to ship same day. The black 3 feet C14 to C13 left angle is perfect for tight spot applications... | |
| L-com's PPA00022-6F line of power cords is in stock and ready to ship same day. The black 6 feet C14 to C13 left angle is perfect for tight spot applications... | |
| L-com's PPA00023-10F line of power cords is in stock and ready to ship same day. The black 10 feet C14 to C13 right angle is perfect for tight spot applications... | |
| L-com's PPA00023-3F line of power cords is in stock and ready to ship same day. The black 3 feet C14 to C13 right angle is perfect for tight spot applications... | |
| L-com's PPA00023-6F line of power cords is in stock and ready to ship same day. The black 6 feet C14 to C13 right angle is perfect for tight spot applications... | |
| L-com's Premium Panel Mount DVI-D Dual Link cable assemblies provide a simple and cost effective method to pass a digital video signal through a panel , enclosure or wall plate. | |
| L-com's Premium Panel Mount DVI-D Single Link cable assemblies provide a simple and cost effective method to pass a digital video signal through a panel, enclosure or wall plate. The... | |
| L-com's sizable line of power cords now includes 10 foot Nema L5-30P to L5-30R extension cables. Looking for a cable to extend your power connection with no fear of disconnect? | |
| L-com's unique PMHDMF-XX series panel mount HDMI cable family features fully molded female HDMI panel mount connectors to address multiple panel and enclosure applications requiring HDMI connectivity. As an HDMI... | |
| L-com's vast line of power cords now includes 3 foot Nema L6-20P to C13 locking power cables. The PPA00017 features 3 feet of cordage with twist locking Nema L6 connectors... | |
| L-com's vast line of power cords now includes Nema L5-30P to L5-30R extension cables in 6 foot length. If you are looking for a cable to extend your power connection... | |
| Our Universal Power Cords are a perfect replacement for your lost, damaged, or inadequate power cord. They are designed to work with most PCs, monitors, scanners, printers and other devices... | |
| The IEC C15 power cord receptacle is commonly used in data center and kitchen appliances. The IEC C15 is perfect for applications such as connecting servers to power distribution Units... | |
| The most commonly used power cord in data centers, this cable is used to connect PCs to power distribution units (PDUs). It is essential to have the right length power... | |
| This cable is typically used on high end computer servers, workstations, power distribution units (PDU), and large network routers and switches. This power cord features a standard Nema 5-15p, three... | |
| This cable is used to connect PCs via the C13 connector to newer power distribution units via the C20 connector. Features 14 AWG Connector 1 - IEC C20 (inlet) Connector... | |
| This power cable is commonly used on high temperature kitchen appliances like electric kettles. It can also be used in place of any C13 connector because it has the same... | |
| This power cable is often used for laptops, computers, and power supplies from manufacturers like Apple, Dell, IBM, and Toshiba. It has a Nema 5-15P which is the standard 3... | |
| This power cord is typically used to connect servers to power distribution units (PDUs) in data centers. Having the right length power cord is essential to having an organized and... |
| << Prev | Next >> |