L-com, Inc. Cord, Nema L6-20P To Iec C19, 10Ft, 20A; Connector To Connector L-Com PPA00019-10FT

Description
CORD, NEMA L6-20P TO IEC C19, 10FT, 20A; Connector to Connector:NEMA L6-20P to IEC 320 C19; Cable Length - Metric:3.05m; Current Rating:20A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft
Description
CORD, NEMA L6-20P TO IEC C19, 10FT, 20A; Connector to Connector:NEMA L6-20P to IEC 320 C19; Cable Length - Metric:3.05m; Current Rating:20A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft

Suppliers

Company
Product
Description
Supplier Links
Cord, Nema L6-20P To Iec C19, 10Ft, 20A; Connector To Connector L-Com - 45AJ0234 - Newark, An Avnet Company
Chicago, IL, United States
Cord, Nema L6-20P To Iec C19, 10Ft, 20A; Connector To Connector L-Com
45AJ0234
Cord, Nema L6-20P To Iec C19, 10Ft, 20A; Connector To Connector L-Com 45AJ0234
CORD, NEMA L6-20P TO IEC C19, 10FT, 20A; Connector to Connector:NEMA L6-20P to IEC 320 C19; Cable Length - Metric:3.05m; Current Rating:20A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft

CORD, NEMA L6-20P TO IEC C19, 10FT, 20A; Connector to Connector:NEMA L6-20P to IEC 320 C19; Cable Length - Metric:3.05m; Current Rating:20A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 45AJ0234
Product Name Cord, Nema L6-20P To Iec C19, 10Ft, 20A; Connector To Connector L-Com
Cable Length 10.01 ft (30.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Male BNC Breakout to Stacking Miniature Banana Plugs - 1016M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details