L-com, Inc. Nema L5-30P to L5-30R Extension Cord, 30A, 125V - 8ft PPA00015-8FT

Description
L-com's comprehensive line of power cords now includes 8 foot extension cables with Nema L5-30P to L5-30R connectors. When looking for a cable to extend your power connection with no fear of disconnect, this option should not be overlooked. The PPA00015 features twist locking Nema L5 connectors that ensure that power to crucial equipment is never cut or accidentally disconnected as well as 8 feet of cordage. These rugged Nema L5 connectors are typically found in large server rooms and data centers where high-output devices such as PDUs (power distribution devices) are located. The PPA00015-8ft locking L5-30P to L5-30R from L-com features 10 gauge conductors and SJT jacketing. The PPA00015 power cable is rated for 30 amps and 125 volts. Features Heavy Duty Extension Cable NEMA L5-30P provides rock solid locking connection Ensure important equipment never loses power 30 Amps, 125 Volts Application Data Centers Power supply PC/Server Industrial power
Description
L-com's comprehensive line of power cords now includes 8 foot extension cables with Nema L5-30P to L5-30R connectors. When looking for a cable to extend your power connection with no fear of disconnect, this option should not be overlooked. The PPA00015 features twist locking Nema L5 connectors that ensure that power to crucial equipment is never cut or accidentally disconnected as well as 8 feet of cordage. These rugged Nema L5 connectors are typically found in large server rooms and data centers where high-output devices such as PDUs (power distribution devices) are located. The PPA00015-8ft locking L5-30P to L5-30R from L-com features 10 gauge conductors and SJT jacketing. The PPA00015 power cable is rated for 30 amps and 125 volts. Features Heavy Duty Extension Cable NEMA L5-30P provides rock solid locking connection Ensure important equipment never loses power 30 Amps, 125 Volts Application Data Centers Power supply PC/Server Industrial power

Suppliers

Company
Product
Description
Supplier Links
Nema L5-30P to L5-30R Extension Cord, 30A, 125V - 8ft - PPA00015-8FT - L-com, Inc.
North Andover, MA, United States
Nema L5-30P to L5-30R Extension Cord, 30A, 125V - 8ft
PPA00015-8FT
Nema L5-30P to L5-30R Extension Cord, 30A, 125V - 8ft PPA00015-8FT
L-com's comprehensive line of power cords now includes 8 foot extension cables with Nema L5-30P to L5-30R connectors. When looking for a cable to extend your power connection with no fear of disconnect, this option should not be overlooked. The PPA00015 features twist locking Nema L5 connectors that ensure that power to crucial equipment is never cut or accidentally disconnected as well as 8 feet of cordage. These rugged Nema L5 connectors are typically found in large server rooms and data centers where high-output devices such as PDUs (power distribution devices) are located. The PPA00015-8ft locking L5-30P to L5-30R from L-com features 10 gauge conductors and SJT jacketing. The PPA00015 power cable is rated for 30 amps and 125 volts. Features Heavy Duty Extension Cable NEMA L5-30P provides rock solid locking connection Ensure important equipment never loses power 30 Amps, 125 Volts Application Data Centers Power supply PC/Server Industrial power

L-com's comprehensive line of power cords now includes 8 foot extension cables with Nema L5-30P to L5-30R connectors. When looking for a cable to extend your power connection with no fear of disconnect, this option should not be overlooked. The PPA00015 features twist locking Nema L5 connectors that ensure that power to crucial equipment is never cut or accidentally disconnected as well as 8 feet of cordage. These rugged Nema L5 connectors are typically found in large server rooms and data centers where high-output devices such as PDUs (power distribution devices) are located. The PPA00015-8ft locking L5-30P to L5-30R from L-com features 10 gauge conductors and SJT jacketing. The PPA00015 power cable is rated for 30 amps and 125 volts.

Features

  • Heavy Duty Extension Cable
  • NEMA L5-30P provides rock solid locking connection
  • Ensure important equipment never loses power
  • 30 Amps, 125 Volts

Application

  • Data Centers
  • Power supply
  • PC/Server
  • Industrial power
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number PPA00015-8FT
Product Name Nema L5-30P to L5-30R Extension Cord, 30A, 125V - 8ft
Cable Length 8 ft (24.38 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Low Outgassing Cable Assembly - 6002A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details