L-com, Inc. Cord, Iec C13 To Nema L6-20P, 10Ft, 15A; Connector To Connector L-Com PPA00017-10FT

Description
CORD, IEC C13 TO NEMA L6-20P, 10FT, 15A; Connector to Connector:IEC 320 C13 to NEMA L6-20P; Cable Length - Metric:3.05m; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft
Description
CORD, IEC C13 TO NEMA L6-20P, 10FT, 15A; Connector to Connector:IEC 320 C13 to NEMA L6-20P; Cable Length - Metric:3.05m; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft

Suppliers

Company
Product
Description
Supplier Links
Cord, Iec C13 To Nema L6-20P, 10Ft, 15A; Connector To Connector L-Com - 45AJ0226 - Newark, An Avnet Company
Chicago, IL, United States
Cord, Iec C13 To Nema L6-20P, 10Ft, 15A; Connector To Connector L-Com
45AJ0226
Cord, Iec C13 To Nema L6-20P, 10Ft, 15A; Connector To Connector L-Com 45AJ0226
CORD, IEC C13 TO NEMA L6-20P, 10FT, 15A; Connector to Connector:IEC 320 C13 to NEMA L6-20P; Cable Length - Metric:3.05m; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft

CORD, IEC C13 TO NEMA L6-20P, 10FT, 15A; Connector to Connector:IEC 320 C13 to NEMA L6-20P; Cable Length - Metric:3.05m; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 45AJ0226
Product Name Cord, Iec C13 To Nema L6-20P, 10Ft, 15A; Connector To Connector L-Com
Cable Length 10.01 ft (30.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NB1500 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details