L-com, Inc. Hospital Grade Extension Cord, HGN5-15P to N5-15R, 15 amp, 6 FT PPA00037-6F

Description
L-Com's hospital grade extension cord PPA00037-6F is in stock and ready to ship same day. Our 6 foot HGN5-15 to N5-15R are perfect for medical applications where the user needs to extend a power connection to a medical device. These 15 amp 6 FT extension cord series includes one hospital grade NEMA 5-15 plug and one standard NEMA 5-15 receptacle. The L-Com's PPA00037-6F is a 6 foot power cord, built from 14 AWG conductors rated for 15 amps. Our 15 amp 6 feet power cords maximizes organization and efficiency while preventing interference. These 6 foot 125 volt rating cord sets have solid pins, larger plug bodies which virtually eliminate the risk of wire to outer contour shock, and withstand greater pull forces. Our PPA00037-6F extension cord datasheet with specifications and precise CAD drawing with dimensions is located on this 6 foot hospital grade electrical power extension cord page. The 14 AWG black 6 FT power cord have Standard design/grade type. In the 15 amp 6 feet extension cord it is essential to have the right length power cord in your data center. Contact the technical experts at L-com for hospital grade extension cord PPA00037-6F 15 amp 6 FT and make your purchase online today. Features 15 Amp 125 Volt Rating 14 AWG Conductors HGN5-15P to N5-15R Hospital Grade Plug Application Powered Devices Medical Devices Medical Power Applications Power Extension
Description
L-Com's hospital grade extension cord PPA00037-6F is in stock and ready to ship same day. Our 6 foot HGN5-15 to N5-15R are perfect for medical applications where the user needs to extend a power connection to a medical device. These 15 amp 6 FT extension cord series includes one hospital grade NEMA 5-15 plug and one standard NEMA 5-15 receptacle. The L-Com's PPA00037-6F is a 6 foot power cord, built from 14 AWG conductors rated for 15 amps. Our 15 amp 6 feet power cords maximizes organization and efficiency while preventing interference. These 6 foot 125 volt rating cord sets have solid pins, larger plug bodies which virtually eliminate the risk of wire to outer contour shock, and withstand greater pull forces. Our PPA00037-6F extension cord datasheet with specifications and precise CAD drawing with dimensions is located on this 6 foot hospital grade electrical power extension cord page. The 14 AWG black 6 FT power cord have Standard design/grade type. In the 15 amp 6 feet extension cord it is essential to have the right length power cord in your data center. Contact the technical experts at L-com for hospital grade extension cord PPA00037-6F 15 amp 6 FT and make your purchase online today. Features 15 Amp 125 Volt Rating 14 AWG Conductors HGN5-15P to N5-15R Hospital Grade Plug Application Powered Devices Medical Devices Medical Power Applications Power Extension

Suppliers

Company
Product
Description
Supplier Links
Hospital Grade Extension Cord, HGN5-15P to N5-15R, 15 amp, 6 FT - PPA00037-6F - L-com, Inc.
North Andover, MA, United States
Hospital Grade Extension Cord, HGN5-15P to N5-15R, 15 amp, 6 FT
PPA00037-6F
Hospital Grade Extension Cord, HGN5-15P to N5-15R, 15 amp, 6 FT PPA00037-6F
L-Com's hospital grade extension cord PPA00037-6F is in stock and ready to ship same day. Our 6 foot HGN5-15 to N5-15R are perfect for medical applications where the user needs to extend a power connection to a medical device. These 15 amp 6 FT extension cord series includes one hospital grade NEMA 5-15 plug and one standard NEMA 5-15 receptacle. The L-Com's PPA00037-6F is a 6 foot power cord, built from 14 AWG conductors rated for 15 amps. Our 15 amp 6 feet power cords maximizes organization and efficiency while preventing interference. These 6 foot 125 volt rating cord sets have solid pins, larger plug bodies which virtually eliminate the risk of wire to outer contour shock, and withstand greater pull forces. Our PPA00037-6F extension cord datasheet with specifications and precise CAD drawing with dimensions is located on this 6 foot hospital grade electrical power extension cord page. The 14 AWG black 6 FT power cord have Standard design/grade type. In the 15 amp 6 feet extension cord it is essential to have the right length power cord in your data center. Contact the technical experts at L-com for hospital grade extension cord PPA00037-6F 15 amp 6 FT and make your purchase online today. Features 15 Amp 125 Volt Rating 14 AWG Conductors HGN5-15P to N5-15R Hospital Grade Plug Application Powered Devices Medical Devices Medical Power Applications Power Extension

L-Com's hospital grade extension cord PPA00037-6F is in stock and ready to ship same day. Our 6 foot HGN5-15 to N5-15R are perfect for medical applications where the user needs to extend a power connection to a medical device. These 15 amp 6 FT extension cord series includes one hospital grade NEMA 5-15 plug and one standard NEMA 5-15 receptacle. The L-Com's PPA00037-6F is a 6 foot power cord, built from 14 AWG conductors rated for 15 amps. Our 15 amp 6 feet power cords maximizes organization and efficiency while preventing interference. These 6 foot 125 volt rating cord sets have solid pins, larger plug bodies which virtually eliminate the risk of wire to outer contour shock, and withstand greater pull forces. Our PPA00037-6F extension cord datasheet with specifications and precise CAD drawing with dimensions is located on this 6 foot hospital grade electrical power extension cord page. The 14 AWG black 6 FT power cord have Standard design/grade type. In the 15 amp 6 feet extension cord it is essential to have the right length power cord in your data center. Contact the technical experts at L-com for hospital grade extension cord PPA00037-6F 15 amp 6 FT and make your purchase online today.

Features

  • 15 Amp 125 Volt Rating
  • 14 AWG Conductors
  • HGN5-15P to N5-15R
  • Hospital Grade Plug

Application

  • Powered Devices
  • Medical Devices
  • Medical Power Applications
  • Power Extension
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number PPA00037-6F
Product Name Hospital Grade Extension Cord, HGN5-15P to N5-15R, 15 amp, 6 FT
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details