L-com, Inc. Cord, Nema L5-20P To Iec C19, 10Ft, 20A; Connector To Connector L-Com PPA00018-10FT

Description
CORD, NEMA L5-20P TO IEC C19, 10FT, 20A; Connector to Connector:NEMA L5-20P to IEC 320 C19; Cable Length - Metric:3.05m; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft
Description
CORD, NEMA L5-20P TO IEC C19, 10FT, 20A; Connector to Connector:NEMA L5-20P to IEC 320 C19; Cable Length - Metric:3.05m; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft

Suppliers

Company
Product
Description
Supplier Links
Cord, Nema L5-20P To Iec C19, 10Ft, 20A; Connector To Connector L-Com - 45AJ0230 - Newark, An Avnet Company
Chicago, IL, United States
Cord, Nema L5-20P To Iec C19, 10Ft, 20A; Connector To Connector L-Com
45AJ0230
Cord, Nema L5-20P To Iec C19, 10Ft, 20A; Connector To Connector L-Com 45AJ0230
CORD, NEMA L5-20P TO IEC C19, 10FT, 20A; Connector to Connector:NEMA L5-20P to IEC 320 C19; Cable Length - Metric:3.05m; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft

CORD, NEMA L5-20P TO IEC C19, 10FT, 20A; Connector to Connector:NEMA L5-20P to IEC 320 C19; Cable Length - Metric:3.05m; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 45AJ0230
Product Name Cord, Nema L5-20P To Iec C19, 10Ft, 20A; Connector To Connector L-Com
Cable Length 10.01 ft (30.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to Banana Plugs - 1223 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details